Kyocera Corporation Tantalum Capacitors TPMD337M006R0035

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 35mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPMD337M006R0035-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPMD337M006R0035-ND
Tantalum Capacitors TPMD337M006R0035-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 35mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 35mOhm

Buy Now Datasheet
Tantalum Capacitors - TPMD337M006R0035 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPMD337M006R0035
Tantalum Capacitors TPMD337M006R0035
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitor Tant, 330Uf 6.3V 0.035 Ohm 20%, 2917; Capacitance Kyocera Avx - 65M5993 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf 6.3V 0.035 Ohm 20%, 2917; Capacitance Kyocera Avx
65M5993
Capacitor Tant, 330Uf 6.3V 0.035 Ohm 20%, 2917; Capacitance Kyocera Avx 65M5993
CAPACITOR TANT, 330UF 6.3V 0.035 OHM 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 330UF 6.3V 0.035 OHM 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPMD337M006R0035 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPMD337M006R0035
Capacitors - Tantalum Capacitors TPMD337M006R0035
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPMD337M006R0035-ND TPMD337M006R0035 65M5993 TPMD337M006R0035
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 330Uf 6.3V 0.035 Ohm 20%, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details