AVX Corporation Tantalum Capacitors TPMD337K010H0035

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPMD337K010H0035TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPMD337K010H0035TR-ND
Tantalum Capacitors 478-TPMD337K010H0035TR-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm @ 100kHz

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPMD337K010H0035 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPMD337K010H0035
Tantalum Capacitors TPMD337K010H0035
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPMD337K010H0035TR-ND TPMD337K010H0035
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Tantalum Capacitors - TIM226K010P0Y-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details