Manufacturer: AVX Corporation
Win Source Part Number: 742773-TPMD337K006R0
Series: TPM
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 330μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 25 mOhm
Manufacturer Size Code: D
Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Family Name: TPM
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): LSR330/6DK25; T495D337K006AME04072
Introduction Date: September 13, 2007
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 25mOhm
CAPACITOR TANT, 330UF 6.3V 0.025 OHM 10%, 2917; Capacitance:330µF; Capacitance Tolerance:± 10%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
CAP TANT 330UF 10% 6.3V 2917
CAP TANT 330UF 10% 6.3V 2917
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 742773-TPMD337K006R0025 | 478-4637-2-ND | 65M5988 | TPMD337K006R0025 | 66-TPMD337K006R0025 |
| Product Name | Tantalum Capacitors - TPMD337K006R0025 | Tantalum Capacitors | Capacitor Tant, 330Uf 6.3V 0.025 Ohm 10%, 2917; Capacitance Kyocera Avx | Tantalum Capacitors | CAP TANT 330UF 10% 6.3V 2917 |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |