AVX Corporation Tantalum Capacitors TPMD337K004H0025

Description
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPMD337K004H0025TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPMD337K004H0025TR-ND
Tantalum Capacitors 478-TPMD337K004H0025TR-ND
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPMD337K004H0025 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPMD337K004H0025
Tantalum Capacitors TPMD337K004H0025
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPMD337K004H0025TR-ND TPMD337K004H0025
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details