22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 70mOhm
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 70mOhm
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 70mOhm
CAP, 22UF, 35V, TANT, CASE D; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.07ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.91A; Qualification:- RoHS Compliant: Yes
CAP, 22UF, 35V, TANT, CASE D; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.07ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.91A; Qualification:- RoHS Compliant: Yes
CAP TANT 22UF 10% 35V 2917
CAP TANT 22UF 10% 35V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-6101-6-ND | 478-6101-1-ND | 68R2167 | TPMD226K035R0070 | TPMD226K035R0070 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Cap, 22Uf, 35V, Tant, Case D; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |