Kyocera Corporation Tantalum Capacitors TPMD108K004R0045

Description
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet
Description
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4952-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4952-2-ND
Tantalum Capacitors 478-4952-2-ND
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4952-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4952-6-ND
Tantalum Capacitors 478-4952-6-ND
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4952-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4952-1-ND
Tantalum Capacitors 478-4952-1-ND
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Capacitor, Tantalum, 1000Uf, 4V, 2917; Capacitance Kyocera Avx - 96Y8016 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 1000Uf, 4V, 2917; Capacitance Kyocera Avx
96Y8016
Capacitor, Tantalum, 1000Uf, 4V, 2917; Capacitance Kyocera Avx 96Y8016
CAPACITOR, TANTALUM, 1000UF, 4V, 2917; Capacitance:1000µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:2.38A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 1000UF, 4V, 2917; Capacitance:1000µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:2.38A RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPMD108K004R0045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPMD108K004R0045
Capacitors - Tantalum Capacitors TPMD108K004R0045
CAP TANT 1000UF 10% 4V 2917

CAP TANT 1000UF 10% 4V 2917

Supplier's Site
Tantalum Capacitors - TPMD108K004R0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPMD108K004R0045
Tantalum Capacitors TPMD108K004R0045
CAP TANT 1000UF 10% 4V 2917

CAP TANT 1000UF 10% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4952-2-ND 478-4952-6-ND 96Y8016 TPMD108K004R0045 TPMD108K004R0045
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 1000Uf, 4V, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-2687-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701219 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details