Kyocera Corporation Tantalum Capacitors TPMD108K002R0025

Description
1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 25mOhm
Request a Quote Datasheet
Description
1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 25mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4635-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4635-2-ND
Tantalum Capacitors 478-4635-2-ND
1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 25mOhm

1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 25mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPMD108K002R0025 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPMD108K002R0025
Capacitors - Tantalum Capacitors TPMD108K002R0025
CAP TANT 1000UF 10% 2.5V 2917

CAP TANT 1000UF 10% 2.5V 2917

Supplier's Site
Tantalum Capacitors - TPMD108K002R0025 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPMD108K002R0025
Tantalum Capacitors TPMD108K002R0025
CAP TANT 1000UF 10% 2.5V 2917

CAP TANT 1000UF 10% 2.5V 2917

Supplier's Site Datasheet
Capacitor Tant, 1000Uf 2.5V 0.025 Ohm 10%, 2917; Capacitance Kyocera Avx - 65M5983 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1000Uf 2.5V 0.025 Ohm 10%, 2917; Capacitance Kyocera Avx
65M5983
Capacitor Tant, 1000Uf 2.5V 0.025 Ohm 10%, 2917; Capacitance Kyocera Avx 65M5983
CAPACITOR TANT, 1000UF 2.5V 0.025 OHM 10%, 2917; Capacitance:1000µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.025ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 1000UF 2.5V 0.025 OHM 10%, 2917; Capacitance:1000µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.025ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-4635-2-ND TPMD108K002R0025 TPMD108K002R0025 65M5983
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 1000Uf 2.5V 0.025 Ohm 10%, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details