47µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 1.5Ohm @ 100kHz
47µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 1.5Ohm @ 100kHz
47µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 1.5Ohm @ 100kHz
Capacitor,47uF,3VDC,
CAP TANT 47UF 10% 3V 0805
CAP TANT 47UF 10% 3V 0805
| DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4964-6-ND | 478-4964-1-ND | 65M5981 | TPCR476K003R1500 | TPCR476K003R1500 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,47Uf,3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |