Kyocera Corporation Tantalum Capacitors TPCR156M010R1500

Description
15µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 1.5Ohm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 1.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPCR156M010R1500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPCR156M010R1500-ND
Tantalum Capacitors TPCR156M010R1500-ND
15µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 1.5Ohm @ 100kHz

15µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 1.5Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPCR156M010R1500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPCR156M010R1500
Capacitors - Tantalum Capacitors TPCR156M010R1500
CAP TANT 15UF 20% 10V 0805

CAP TANT 15UF 20% 10V 0805

Supplier's Site
Tantalum Capacitors - TPCR156M010R1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPCR156M010R1500
Tantalum Capacitors TPCR156M010R1500
CAP TANT 15UF 20% 10V 0805

CAP TANT 15UF 20% 10V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPCR156M010R1500-ND TPCR156M010R1500 TPCR156M010R1500
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 157SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers