22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 5Ohm @ 100kHz
CAP TANT 22UF 20% 4V 0603
TANT SPECIAL - SMP / T&R ROHS COMPLIANT: YES
CAP TANT 22UF 20% 4V 0603
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPCL226M004R5000-ND | TPCL226M004R5000 | 09P0407 | TPCL226M004R5000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tant Special Smp / T&r Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |