10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 4Ohm @ 100kHz
CAP TANT 10UF 20% 10V 0603
TANTALUM SPECIAL - SMP ROHS COMPLIANT: YES
CAP TANT 10UF 20% 10V 0603
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPCL106M010R4000-ND | TPCL106M010R4000 | 70K5629 | TPCL106M010R4000 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Special Smp Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |