Kyocera Corporation Tantalum Capacitors TPCL106K006R4000

Description
10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4959-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4959-1-ND
Tantalum Capacitors 478-4959-1-ND
10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 4Ohm @ 100kHz

10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-4959-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4959-2-ND
Tantalum Capacitors 478-4959-2-ND
10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 4Ohm @ 100kHz

10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-4959-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4959-6-ND
Tantalum Capacitors 478-4959-6-ND
10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 4Ohm @ 100kHz

10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPCL106K006R4000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPCL106K006R4000
Tantalum Capacitors TPCL106K006R4000
CAP TANT 10UF 10% 6.3V 0603

CAP TANT 10UF 10% 6.3V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPCL106K006R4000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPCL106K006R4000
Capacitors - Tantalum Capacitors TPCL106K006R4000
CAP TANT 10UF 10% 6.3V 0603

CAP TANT 10UF 10% 6.3V 0603

Supplier's Site
Tantalum Capacitor, 10Uf, 6.3V, 4 Ohm, 0.1, 603, Full Reel; Capacitance Kyocera Avx - 65M5968 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 6.3V, 4 Ohm, 0.1, 603, Full Reel; Capacitance Kyocera Avx
65M5968
Tantalum Capacitor, 10Uf, 6.3V, 4 Ohm, 0.1, 603, Full Reel; Capacitance Kyocera Avx 65M5968
TANTALUM CAPACITOR, 10UF, 6.3V, 4 OHM, 0.1, 603, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:L; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 6.3V, 4 OHM, 0.1, 603, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:L; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 6.3V, 10%; Capacitance Kyocera Avx - 55AC4001 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 6.3V, 10%; Capacitance Kyocera Avx
55AC4001
Cap, 10Μf, 6.3V, 10%; Capacitance Kyocera Avx 55AC4001
CAP, 10µF, 6.3V, 10%; Capacitance:10µF; Voltage Rating:6.3V; Tantalum Capacitor Case:0603 [1608 Metric]; Product Range:TACmicrochip TPC Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 6.3V, 10%; Capacitance:10µF; Voltage Rating:6.3V; Tantalum Capacitor Case:0603 [1608 Metric]; Product Range:TACmicrochip TPC Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4959-1-ND 478-4959-6-ND TPCL106K006R4000 TPCL106K006R4000 65M5968 55AC4001
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf, 6.3V, 4 Ohm, 0.1, 603, Full Reel; Capacitance Kyocera Avx Cap, 10Μf, 6.3V, 10%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers