AVX Corporation Tantalum Capacitors TLNS157M006R2500

Description
150µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-6248-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6248-2-ND
Tantalum Capacitors 478-6248-2-ND
150µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm

150µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TLNS157M006R2500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TLNS157M006R2500
Capacitors - Tantalum Capacitors TLNS157M006R2500
CAP TANT 150UF 20% 6.3V 1206

CAP TANT 150UF 20% 6.3V 1206

Supplier's Site
Tantalum Capacitors - TLNS157M006R2500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLNS157M006R2500
Tantalum Capacitors TLNS157M006R2500
CAP TANT 150UF 20% 6.3V 1206

CAP TANT 150UF 20% 6.3V 1206

Supplier's Site Datasheet
Capacitor, Tantalum, 150Uf, 6.3V, 1206; Capacitance Kyocera Avx - 21T7993 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 150Uf, 6.3V, 1206; Capacitance Kyocera Avx
21T7993
Capacitor, Tantalum, 150Uf, 6.3V, 1206; Capacitance Kyocera Avx 21T7993
CAPACITOR, TANTALUM, 150UF, 6.3V, 1206; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:148mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 150UF, 6.3V, 1206; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:148mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-6248-2-ND TLNS157M006R2500 TLNS157M006R2500 21T7993
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 150Uf, 6.3V, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814646 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers