AVX Corporation Tantalum Capacitors TLN6108M010R0055

Description
TLN tantalum capacitor SMT 10V 1000uF
Request a Quote Datasheet
Description
TLN tantalum capacitor SMT 10V 1000uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 7173947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
7173947
Tantalum Capacitors 7173947
TLN tantalum capacitor SMT 10V 1000uF

TLN tantalum capacitor SMT 10V 1000uF

Supplier's Site
Tantalum Capacitors - 7173947P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
7173947P
Tantalum Capacitors 7173947P
TLN tantalum capacitor SMT 10V 1000uF

TLN tantalum capacitor SMT 10V 1000uF

Supplier's Site
Tantalum Capacitors - 1676817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1676817
Tantalum Capacitors 1676817
TLN tantalum capacitor SMT 10V 1000uF

TLN tantalum capacitor SMT 10V 1000uF

Supplier's Site
Capacitors - Tantalum Capacitors - 1194139-TLN6108M010R0055 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1194139-TLN6108M010R0055
Capacitors - Tantalum Capacitors 1194139-TLN6108M010R0055
Win Source Part Number: 1194139-TLN6108M010R 0055 Category: Capacitors>Tantalum Capacitors Series: TLN, PulseCap™ Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.079" (2.00mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 55mOhm Manufacturer Size Code: 6 Package / Case: 6030 (15075 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.571" L x 0.295" W (14.50mm x 7.50mm) Alternative Parts (Cross-Reference): TLN6108M010R0055.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-5633-2,478-5633- 1,478-5633-6

Win Source Part Number: 1194139-TLN6108M010R0055
Category: Capacitors>Tantalum Capacitors
Series: TLN, PulseCap™
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 55mOhm
Manufacturer Size Code: 6
Package / Case: 6030 (15075 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.571" L x 0.295" W (14.50mm x 7.50mm)
Alternative Parts (Cross-Reference): TLN6108M010R0055.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-5633-2,478-5633-1,478-5633-6

Buy Now Datasheet
Singapore, Singapore
SMD 1000uF 10V 0.055 Ohm Capacitor
59-TLN6108M010R0055
SMD 1000uF 10V 0.055 Ohm Capacitor 59-TLN6108M010R0055
Cap Tant Solid 1000uF 10V 6 CASE 20% (14.5 X 7.5 X 2mm) Inward L SMD 15075-20 0.055 Ohm 125°C T/R Product overview: TLN6108M010R0055 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 10V, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 10V, 0.055 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TLN6108M010R0055 can be used for catalog matching and distributor lookup.

Cap Tant Solid 1000uF 10V 6 CASE 20% (14.5 X 7.5 X 2mm) Inward L SMD 15075-20 0.055 Ohm 125°C T/R Product overview: TLN6108M010R0055 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 10V, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 10V, 0.055 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TLN6108M010R0055 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-5633-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5633-6-ND
Tantalum Capacitors 478-5633-6-ND
1000µF Molded Tantalum Capacitors 10V 6030 (15075 Metric) 55mOhm

1000µF Molded Tantalum Capacitors 10V 6030 (15075 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5633-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5633-2-ND
Tantalum Capacitors 478-5633-2-ND
1000µF Molded Tantalum Capacitors 10V 6030 (15075 Metric) 55mOhm

1000µF Molded Tantalum Capacitors 10V 6030 (15075 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5633-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5633-1-ND
Tantalum Capacitors 478-5633-1-ND
1000µF Molded Tantalum Capacitors 10V 6030 (15075 Metric) 55mOhm

1000µF Molded Tantalum Capacitors 10V 6030 (15075 Metric) 55mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TLN6108M010R0055 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TLN6108M010R0055
Capacitors - Tantalum Capacitors TLN6108M010R0055
CAP TANT 1000UF 20% 10V 6030

CAP TANT 1000UF 20% 10V 6030

Supplier's Site
Capacitor Tant, 1000Uf 10V 0.055 Ohm 20%, 6030, Full Reel; Capacitance Kyocera Avx - 11R8400 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1000Uf 10V 0.055 Ohm 20%, 6030, Full Reel; Capacitance Kyocera Avx
11R8400
Capacitor Tant, 1000Uf 10V 0.055 Ohm 20%, 6030, Full Reel; Capacitance Kyocera Avx 11R8400
CAPACITOR TANT, 1000UF 10V 0.055 OHM 20%, 6030, FULL REEL; Capacitance:1000µF; Voltage(DC):10V; Capacitor Case / Package:6030 [15075 Metric]; Capacitance Tolerance:± 20%; ESR:0.055ohm; Manufacturer Size Code:6; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 1000UF 10V 0.055 OHM 20%, 6030, FULL REEL; Capacitance:1000µF; Voltage(DC):10V; Capacitor Case / Package:6030 [15075 Metric]; Capacitance Tolerance:± 20%; ESR:0.055ohm; Manufacturer Size Code:6; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tln Series, 1000 F, 20%, 10 V, 6030 [15075 Metric], 6 Rohs Compliant Kyocera Avx - 28T0140 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tln Series, 1000 F, 20%, 10 V, 6030 [15075 Metric], 6 Rohs Compliant Kyocera Avx
28T0140
Surface Mount Tantalum Capacitor, Tln Series, 1000 F, 20%, 10 V, 6030 [15075 Metric], 6 Rohs Compliant Kyocera Avx 28T0140
Surface Mount Tantalum Capacitor, TLN Series, 1000 F, 20%, 10 V, 6030 [15075 Metric], 6 RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TLN Series, 1000 F, 20%, 10 V, 6030 [15075 Metric], 6 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TLN6108M010R0055 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TLN6108M010R0055
Tantalum Capacitors TLN6108M010R0055
CAP TANT 1000UF 20% 10V 6030

CAP TANT 1000UF 20% 10V 6030

Supplier's Site Datasheet
Tantalum Capacitors - TLN6108M010R0055 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLN6108M010R0055
Tantalum Capacitors TLN6108M010R0055
CAP TANT 1000UF 20% 10V 6030

CAP TANT 1000UF 20% 10V 6030

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7173947 7173947P 1194139-TLN6108M010R0055 59-TLN6108M010R0055 478-5633-6-ND 478-5633-2-ND TLN6108M010R0055 11R8400 28T0140 TLN6108M010R0055 TLN6108M010R0055
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 1000uF 10V 0.055 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 1000Uf 10V 0.055 Ohm 20%, 6030, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tln Series, 1000 F, 20%, 10 V, 6030 [15075 Metric], 6 Rohs Compliant Kyocera Avx Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers