KYOCERA AVX Components Corporation Tantalum Capacitors TLJT227M006S2000

Description
220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TLJT227M006S2000TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TLJT227M006S2000TR-ND
Tantalum Capacitors 478-TLJT227M006S2000TR-ND
220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm @ 100kHz

220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TLJT227M006S2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLJT227M006S2000
Tantalum Capacitors TLJT227M006S2000
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitor Tant, 220Uf, 6.3V, 3528-12 20%; Capacitance Kyocera Avx - 67R3571 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 6.3V, 3528-12 20%; Capacitance Kyocera Avx
67R3571
Capacitor Tant, 220Uf, 6.3V, 3528-12 20%; Capacitance Kyocera Avx 67R3571
CAPACITOR TANT, 220UF, 6.3V, 3528-12 20%; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Case Style:1411 [3528 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2ohm RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 6.3V, 3528-12 20%; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Case Style:1411 [3528 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TLJT227M006S2000TR-ND TLJT227M006S2000 67R3571
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 220Uf, 6.3V, 3528-12 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 337XMPL002MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details