Kyocera Corporation Tantalum Capacitors TLJT227M006R2000

Description
220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2Ohm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TLJT227M006R2000TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TLJT227M006R2000TR-ND
Tantalum Capacitors 478-TLJT227M006R2000TR-ND
220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2Ohm

220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TLJT227M006R2000CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TLJT227M006R2000CT-ND
Tantalum Capacitors 478-TLJT227M006R2000CT-ND
220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2Ohm

220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TLJT227M006R2000DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TLJT227M006R2000DKR-ND
Tantalum Capacitors 478-TLJT227M006R2000DKR-ND
220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2Ohm

220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2Ohm

Buy Now Datasheet
Capacitor Tant, 220Uf, 6.3V, 3528-12 20%, Full Reel; Capacitance Kyocera Avx - 67R3570 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 6.3V, 3528-12 20%, Full Reel; Capacitance Kyocera Avx
67R3570
Capacitor Tant, 220Uf, 6.3V, 3528-12 20%, Full Reel; Capacitance Kyocera Avx 67R3570
CAPACITOR TANT, 220UF, 6.3V, 3528-12 20%, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:T; Failure Rate:-; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 6.3V, 3528-12 20%, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:T; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 220Uf, 6.3V, 3528-12 20%; Capacitance Kyocera Avx - 68R2164 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 6.3V, 3528-12 20%; Capacitance Kyocera Avx
68R2164
Tantalum Capacitor, 220Uf, 6.3V, 3528-12 20%; Capacitance Kyocera Avx 68R2164
TANTALUM CAPACITOR, 220UF, 6.3V, 3528-12 20%; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 6.3V, 3528-12 20%; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TLJT227M006R2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLJT227M006R2000
Tantalum Capacitors TLJT227M006R2000
CAP TANT 220UF 20% 6.3V 1411

CAP TANT 220UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TLJT227M006R2000TR-ND 478-TLJT227M006R2000DKR-ND 67R3570 TLJT227M006R2000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 220Uf, 6.3V, 3528-12 20%, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers