100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 800mOhm
Cap Tant Solid 100uF 6.3V T CASE 20% (3.5 X 2.8 X 1.2mm) Inward L SMD 3528-12 0.8 Ohm 125°C T/R Product overview: TLJT107M006R0800 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TLJT107M006R0800 can be used for catalog matching and distributor lookup.
CAP TANT 100UF 20% 6.3V 1411
CAP TANT 100UF 20% 6.3V 1411
CAPACITOR TANT, 100UF, 6.3V, 800 OHM, 0.2, 1206; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:1411 [3528 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TLJ Series, 100 F, 20%, 6.3 V, 1210 [3225 Metric], T RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TLJT107M006R0800-ND | 59-TLJT107M006R0800 | TLJT107M006R0800 | TLJT107M006R0800 | 65M5918 | 15P3404 |
| Product Name | Tantalum Capacitors | SMD 100uF 6.3V 0.8 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 100Uf, 6.3V, 800 Ohm, 0.2, 1206; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tlj Series, 100 F, 20%, 6.3 V, 1210 [3225 Metric], T Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | ||||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |