Kyocera Corporation Tantalum Capacitors TLJS106M016R2200

Description
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TLJS106M016R2200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TLJS106M016R2200-ND
Tantalum Capacitors TLJS106M016R2200-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.2Ohm

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TLJS106M016R2200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TLJS106M016R2200
Capacitors - Tantalum Capacitors TLJS106M016R2200
CAP TANT 10UF 20% 16V 1206

CAP TANT 10UF 20% 16V 1206

Supplier's Site
Capacitor Tant, 10Uf, 16V, 2.2Kohm, 20%, 1206; Capacitance Kyocera Avx - 78M3457 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 16V, 2.2Kohm, 20%, 1206; Capacitance Kyocera Avx
78M3457
Capacitor Tant, 10Uf, 16V, 2.2Kohm, 20%, 1206; Capacitance Kyocera Avx 78M3457
CAPACITOR TANT, 10UF, 16V, 2.2KOHM, 20%, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2.2ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:172mA RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 16V, 2.2KOHM, 20%, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2.2ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:172mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tlj Series, 10 F, 20%, 16 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx - 15P3397 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tlj Series, 10 F, 20%, 16 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx
15P3397
Surface Mount Tantalum Capacitor, Tlj Series, 10 F, 20%, 16 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx 15P3397
Surface Mount Tantalum Capacitor, TLJ Series, 10 F, 20%, 16 V, 1206 [3216 Metric], S RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TLJ Series, 10 F, 20%, 16 V, 1206 [3216 Metric], S RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TLJS106M016R2200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLJS106M016R2200
Tantalum Capacitors TLJS106M016R2200
CAP TANT 10UF 20% 16V 1206

CAP TANT 10UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TLJS106M016R2200-ND TLJS106M016R2200 78M3457 15P3397 TLJS106M016R2200
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 10Uf, 16V, 2.2Kohm, 20%, 1206; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tlj Series, 10 F, 20%, 16 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details