47µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 900mOhm
47µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 900mOhm
47µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 900mOhm
CAP TANT 47UF 20% 6.3V 0805
CAPACITOR, TANTALUM, 47UF, 6.3V, 0805; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:258mA RoHS Compliant: Yes
CAP TANT 47UF 20% 6.3V 0805
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TLJP476M006R0900CT-ND | 478-TLJP476M006R0900DKR-ND | TLJP476M006R0900 | 09R6497 | TLJP476M006R0900 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor, Tantalum, 47Uf, 6.3V, 0805; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |