Kyocera Corporation Tantalum Capacitors TLJP336M006R3000

Description
33µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 3Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TLJP336M006R3000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TLJP336M006R3000-ND
Tantalum Capacitors TLJP336M006R3000-ND
33µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 3Ohm

33µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 3Ohm

Buy Now Datasheet
Capacitor Tant, 33Uf, 6.3V, 3Kohm, 20%, 0805; Capacitance Kyocera Avx - 65M5902 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 6.3V, 3Kohm, 20%, 0805; Capacitance Kyocera Avx
65M5902
Capacitor Tant, 33Uf, 6.3V, 3Kohm, 20%, 0805; Capacitance Kyocera Avx 65M5902
CAPACITOR TANT, 33UF, 6.3V, 3KOHM, 20%, 0805; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C; ESR:3ohmRoHS Compliant: Yes

CAPACITOR TANT, 33UF, 6.3V, 3KOHM, 20%, 0805; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C; ESR:3ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tlj Series, 33 F, 20%, 6.3 V, 0805 [2012 Metric], P Rohs Compliant Kyocera Avx - 15P3386 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tlj Series, 33 F, 20%, 6.3 V, 0805 [2012 Metric], P Rohs Compliant Kyocera Avx
15P3386
Surface Mount Tantalum Capacitor, Tlj Series, 33 F, 20%, 6.3 V, 0805 [2012 Metric], P Rohs Compliant Kyocera Avx 15P3386
Surface Mount Tantalum Capacitor, TLJ Series, 33 F, 20%, 6.3 V, 0805 [2012 Metric], P RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TLJ Series, 33 F, 20%, 6.3 V, 0805 [2012 Metric], P RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TLJP336M006R3000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TLJP336M006R3000
Capacitors - Tantalum Capacitors TLJP336M006R3000
CAP TANT 33UF 20% 6.3V 0805

CAP TANT 33UF 20% 6.3V 0805

Supplier's Site
Tantalum Capacitors - TLJP336M006R3000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLJP336M006R3000
Tantalum Capacitors TLJP336M006R3000
CAP TANT 33UF 20% 6.3V 0805

CAP TANT 33UF 20% 6.3V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TLJP336M006R3000-ND 65M5902 15P3386 TLJP336M006R3000 TLJP336M006R3000
Product Name Tantalum Capacitors Capacitor Tant, 33Uf, 6.3V, 3Kohm, 20%, 0805; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tlj Series, 33 F, 20%, 6.3 V, 0805 [2012 Metric], P Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX102M250K052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers