Kyocera Corporation Tantalum Capacitors TLJN336M006R8000

Description
33µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 8Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4767-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4767-2-ND
Tantalum Capacitors 478-4767-2-ND
33µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 8Ohm

33µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - TLJN336M006R8000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLJN336M006R8000
Tantalum Capacitors TLJN336M006R8000
CAP TANT 33UF 20% 6.3V 0805

CAP TANT 33UF 20% 6.3V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TLJN336M006R8000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TLJN336M006R8000
Capacitors - Tantalum Capacitors TLJN336M006R8000
CAP TANT 33UF 20% 6.3V 0805

CAP TANT 33UF 20% 6.3V 0805

Supplier's Site
Capacitor Tant, 33Uf, 6.3V, 8Kohm, 20%, 0805; Capacitance Kyocera Avx - 95M7482 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 6.3V, 8Kohm, 20%, 0805; Capacitance Kyocera Avx
95M7482
Capacitor Tant, 33Uf, 6.3V, 8Kohm, 20%, 0805; Capacitance Kyocera Avx 95M7482
CAPACITOR TANT, 33UF, 6.3V, 8KOHM, 20%, 0805; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C; ESR:8ohmRoHS Compliant: Yes

CAPACITOR TANT, 33UF, 6.3V, 8KOHM, 20%, 0805; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C; ESR:8ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-4767-2-ND TLJN336M006R8000 TLJN336M006R8000 95M7482
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 6.3V, 8Kohm, 20%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer - 226XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers