AVX Corporation Tantalum Capacitors TLJB157M010R0500

Description
150µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 500mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3349-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3349-1-ND
Tantalum Capacitors 478-3349-1-ND
150µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 500mOhm

150µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3349-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3349-6-ND
Tantalum Capacitors 478-3349-6-ND
150µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 500mOhm

150µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3349-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3349-2-ND
Tantalum Capacitors 478-3349-2-ND
150µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 500mOhm

150µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 10V 0.5 Ohm Capacitor
59-TLJB157M010R0500
SMD 150uF 10V 0.5 Ohm Capacitor 59-TLJB157M010R0500
Cap Tant Solid 150uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.5 Ohm 125°C T/R Product overview: TLJB157M010R0500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TLJB157M010R0500 can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.5 Ohm 125°C T/R Product overview: TLJB157M010R0500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TLJB157M010R0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1442546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1442546
Tantalum Capacitors 1442546
Capacitor 1210 150uF 20% 10Vdc 500 mOhm

Capacitor 1210 150uF 20% 10Vdc 500 mOhm

Supplier's Site
Tantalum Capacitors - 1441526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1441526
Tantalum Capacitors 1441526
Capacitor 1210 150uF 20% 10Vdc 500 mOhm

Capacitor 1210 150uF 20% 10Vdc 500 mOhm

Supplier's Site
Capacitors - Tantalum Capacitors - TLJB157M010R0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TLJB157M010R0500
Capacitors - Tantalum Capacitors TLJB157M010R0500
CAP TANT 150UF 20% 10V 1411

CAP TANT 150UF 20% 10V 1411

Supplier's Site
Tantalum Capacitor, 150Uf, 10V, 500 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx - 58M1225 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V, 500 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
58M1225
Tantalum Capacitor, 150Uf, 10V, 500 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx 58M1225
TANTALUM CAPACITOR, 150UF, 10V, 500 OHM, 0.2, 1210, FULL REEL; Capacitance:150µF; Voltage(DC):10V; Tantalum Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; ESR:0.5ohm; Series Name:TLJ RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10V, 500 OHM, 0.2, 1210, FULL REEL; Capacitance:150µF; Voltage(DC):10V; Tantalum Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; ESR:0.5ohm; Series Name:TLJ RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tlj Series, 150 F, 20%, 10 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx - 93K0439 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tlj Series, 150 F, 20%, 10 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx
93K0439
Surface Mount Tantalum Capacitor, Tlj Series, 150 F, 20%, 10 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx 93K0439
Surface Mount Tantalum Capacitor, TLJ Series, 150 F, 20%, 10 V, 1210 [3225 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TLJ Series, 150 F, 20%, 10 V, 1210 [3225 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 10V, Tant, Case B Rohs Compliant Kyocera Avx - 66AH7289 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 10V, Tant, Case B Rohs Compliant Kyocera Avx
66AH7289
Cap, 150Uf, 10V, Tant, Case B Rohs Compliant Kyocera Avx 66AH7289
CAP, 150UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 150UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TLJB157M010R0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLJB157M010R0500
Tantalum Capacitors TLJB157M010R0500
CAP TANT 150UF 20% 10V 1411

CAP TANT 150UF 20% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitors - TLJB157M010R0500 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TLJB157M010R0500
Tantalum Capacitors TLJB157M010R0500
CAP TANT 150UF 20% 10V 1411

CAP TANT 150UF 20% 10V 1411

Supplier's Site Datasheet
150uF 10V -55℃~+125℃ 500mΩ ±20% 1411 Tantalum Capacitors ROHS - 17928-TLJB157M010R0500 - Utmel Electronic Limited
Hong Kong, China
150uF 10V -55℃~+125℃ 500mΩ ±20% 1411 Tantalum Capacitors ROHS
17928-TLJB157M010R0500
150uF 10V -55℃~+125℃ 500mΩ ±20% 1411 Tantalum Capacitors ROHS 17928-TLJB157M010R0500
150uF 10V -55℃~+125℃ 500mΩ ±20% 1411 Tantalum Capacitors ROHS

150uF 10V -55℃~+125℃ 500mΩ ±20% 1411 Tantalum Capacitors ROHS

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3349-1-ND 478-3349-6-ND 59-TLJB157M010R0500 1442546 TLJB157M010R0500 58M1225 93K0439 TLJB157M010R0500 TLJB157M010R0500 17928-TLJB157M010R0500
Product Name Tantalum Capacitors Tantalum Capacitors SMD 150uF 10V 0.5 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 150Uf, 10V, 500 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tlj Series, 150 F, 20%, 10 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx Tantalum Capacitors Tantalum Capacitors 150uF 10V -55℃~+125℃ 500mΩ ±20% 1411 Tantalum Capacitors ROHS
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers