Kyocera Corporation Tantalum Capacitors TLCU226M006XTA

Description
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 12Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 12Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9541-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9541-2-ND
Tantalum Capacitors 478-9541-2-ND
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 12Ohm

22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - TLCU226M006XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLCU226M006XTA
Tantalum Capacitors TLCU226M006XTA
CAP TANT 22UF 20% 6.3V 0805

CAP TANT 22UF 20% 6.3V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TLCU226M006XTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TLCU226M006XTA
Capacitors - Tantalum Capacitors TLCU226M006XTA
CAP TANT 22UF 20% 6.3V 0805

CAP TANT 22UF 20% 6.3V 0805

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-9541-2-ND TLCU226M006XTA TLCU226M006XTA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 106NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details