AVX Corporation Tantalum Capacitors TLCT107M010XTA

Description
100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TLCT107M010XTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TLCT107M010XTA-ND
Tantalum Capacitors TLCT107M010XTA-ND
100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm

100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm

Buy Now Datasheet
Tantalum Capacitors - TLCT107M010XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLCT107M010XTA
Tantalum Capacitors TLCT107M010XTA
CAP TANT 100UF 20% 10V 1411

CAP TANT 100UF 20% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TLCT107M010XTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TLCT107M010XTA
Capacitors - Tantalum Capacitors TLCT107M010XTA
CAP TANT 100UF 20% 10V 1411

CAP TANT 100UF 20% 10V 1411

Supplier's Site
Surface Mount Tantalum Capacitor, Tlc Series, 100 F, 20%, 10 V, 1411 [3528 Metric], T Rohs Compliant Kyocera Avx - 15P3347 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tlc Series, 100 F, 20%, 10 V, 1411 [3528 Metric], T Rohs Compliant Kyocera Avx
15P3347
Surface Mount Tantalum Capacitor, Tlc Series, 100 F, 20%, 10 V, 1411 [3528 Metric], T Rohs Compliant Kyocera Avx 15P3347
Surface Mount Tantalum Capacitor, TLC Series, 100 F, 20%, 10 V, 1411 [3528 Metric], T RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TLC Series, 100 F, 20%, 10 V, 1411 [3528 Metric], T RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TLCT107M010XTA-ND TLCT107M010XTA TLCT107M010XTA 15P3347
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tlc Series, 100 F, 20%, 10 V, 1411 [3528 Metric], T Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 227AVD016MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details