Kyocera Corporation Tantalum Capacitors TLCR225M025RTA

Description
2.2µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TLCR225M025RTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TLCR225M025RTA-ND
Tantalum Capacitors TLCR225M025RTA-ND
2.2µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 5Ohm

2.2µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TLCR225M025RTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TLCR225M025RTA
Capacitors - Tantalum Capacitors TLCR225M025RTA
CAP TANT 2.2UF 20% 25V 0805

CAP TANT 2.2UF 20% 25V 0805

Supplier's Site
Tantalum Capacitors - TLCR225M025RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLCR225M025RTA
Tantalum Capacitors TLCR225M025RTA
CAP TANT 2.2UF 20% 25V 0805

CAP TANT 2.2UF 20% 25V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TLCR225M025RTA-ND TLCR225M025RTA TLCR225M025RTA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 225NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details