Kyocera Corporation Tantalum Capacitors TLCL336M006RTA

Description
33µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4877-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4877-1-ND
Tantalum Capacitors 478-4877-1-ND
33µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

33µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-4877-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4877-6-ND
Tantalum Capacitors 478-4877-6-ND
33µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

33µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-4877-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4877-2-ND
Tantalum Capacitors 478-4877-2-ND
33µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

33µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TLCL336M006RTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TLCL336M006RTA
Capacitors - Tantalum Capacitors TLCL336M006RTA
CAP TANT 33UF 20% 6.3V 0603

CAP TANT 33UF 20% 6.3V 0603

Supplier's Site
Capacitor, Tantalum, 33Uf, 6.3V, 0603; Capacitance Kyocera Avx - 96Y7999 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 33Uf, 6.3V, 0603; Capacitance Kyocera Avx
96Y7999
Capacitor, Tantalum, 33Uf, 6.3V, 0603; Capacitance Kyocera Avx 96Y7999
CAPACITOR, TANTALUM, 33UF, 6.3V, 0603; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 33UF, 6.3V, 0603; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TLCL336M006RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLCL336M006RTA
Tantalum Capacitors TLCL336M006RTA
CAP TANT 33UF 20% 6.3V 0603

CAP TANT 33UF 20% 6.3V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4877-1-ND 478-4877-6-ND TLCL336M006RTA 96Y7999 TLCL336M006RTA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor, Tantalum, 33Uf, 6.3V, 0603; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Tantalum Capacitors - TAC475K015P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details