Kyocera Corporation Tantalum Capacitors TLCL226M006XTA

Description
22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3343-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3343-6-ND
Tantalum Capacitors 478-3343-6-ND
22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3343-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3343-2-ND
Tantalum Capacitors 478-3343-2-ND
22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3343-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3343-1-ND
Tantalum Capacitors 478-3343-1-ND
22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitor, 22Uf, 6.3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx - 59M9594 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 6.3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
59M9594
Tantalum Capacitor, 22Uf, 6.3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx 59M9594
TANTALUM CAPACITOR, 22UF, 6.3V, 7.5 OHM, 0.2, 603; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 6.3V, 7.5 OHM, 0.2, 603; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 6.3V, 7.5 Ohm, 0.2, 603, Full Reel; Capacitance Kyocera Avx - 70K5482 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 6.3V, 7.5 Ohm, 0.2, 603, Full Reel; Capacitance Kyocera Avx
70K5482
Tantalum Capacitor, 22Uf, 6.3V, 7.5 Ohm, 0.2, 603, Full Reel; Capacitance Kyocera Avx 70K5482
TANTALUM CAPACITOR, 22UF, 6.3V, 7.5 OHM, 0.2, 603, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 6.3V, 7.5 OHM, 0.2, 603, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TLCL226M006XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TLCL226M006XTA
Capacitors - Tantalum Capacitors TLCL226M006XTA
CAP TANT 22UF 20% 6.3V 0603

CAP TANT 22UF 20% 6.3V 0603

Supplier's Site
Tantalum Capacitors - TLCL226M006XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLCL226M006XTA
Tantalum Capacitors TLCL226M006XTA
CAP TANT 22UF 20% 6.3V 0603

CAP TANT 22UF 20% 6.3V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3343-6-ND 478-3343-2-ND 59M9594 TLCL226M006XTA TLCL226M006XTA
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 6.3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers