AVX Corporation Tantalum Capacitors TLCK474M016QTA

Description
0.47µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 15Ohm @ 100kHz
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 15Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TLCK474M016QTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TLCK474M016QTATR-ND
Tantalum Capacitors 478-TLCK474M016QTATR-ND
0.47µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 15Ohm @ 100kHz

0.47µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 15Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TLCK474M016QTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLCK474M016QTA
Tantalum Capacitors TLCK474M016QTA
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TLCK474M016QTATR-ND TLCK474M016QTA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C242U200BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details