Kyocera Corporation Tantalum Capacitors TLCK225M010PTA

Description
2.2µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TLCK225M010PTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TLCK225M010PTA-ND
Tantalum Capacitors TLCK225M010PTA-ND
2.2µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm

2.2µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm

Buy Now Datasheet
Tantalum Capacitors - TLCK225M010PTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLCK225M010PTA
Tantalum Capacitors TLCK225M010PTA
CAP TANT 2.2UF 20% 10V 0402

CAP TANT 2.2UF 20% 10V 0402

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TLCK225M010PTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TLCK225M010PTA
Capacitors - Tantalum Capacitors TLCK225M010PTA
CAP TANT 2.2UF 20% 10V 0402

CAP TANT 2.2UF 20% 10V 0402

Supplier's Site
Capacitor Tant, 2.2Uf, 10V, 15 Ohm, 0.2, 402, Full Reel; Capacitance Kyocera Avx - 65M5881 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 10V, 15 Ohm, 0.2, 402, Full Reel; Capacitance Kyocera Avx
65M5881
Capacitor Tant, 2.2Uf, 10V, 15 Ohm, 0.2, 402, Full Reel; Capacitance Kyocera Avx 65M5881
CAPACITOR TANT, 2.2UF, 10V, 15 OHM, 0.2, 402, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:15ohm; Manufacturer Size Code:K; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 10V, 15 OHM, 0.2, 402, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:15ohm; Manufacturer Size Code:K; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TLCK225M010PTA-ND TLCK225M010PTA TLCK225M010PTA 65M5881
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 2.2Uf, 10V, 15 Ohm, 0.2, 402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details