AVX Corporation Tantalum Capacitors TLCK105M016QTA

Description
1µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 15Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 15Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TLCK105M016QTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TLCK105M016QTATR-ND
Tantalum Capacitors 478-TLCK105M016QTATR-ND
1µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 15Ohm @ 100kHz

1µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 15Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TLCK105M016QTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLCK105M016QTA
Tantalum Capacitors TLCK105M016QTA
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TLCK105M016QTATR-ND TLCK105M016QTA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details