Kyocera Corporation Tantalum Capacitors TLCJ226M003RTA

Description
22µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4756-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4756-2-ND
Tantalum Capacitors 478-4756-2-ND
22µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm

22µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TLCJ226M003RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLCJ226M003RTA
Tantalum Capacitors TLCJ226M003RTA
CAP TANT 22UF 20% 3V 0603

CAP TANT 22UF 20% 3V 0603

Supplier's Site Datasheet
Capacitor Tant, 22Uf, 3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx - 95M7477 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
95M7477
Capacitor Tant, 22Uf, 3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx 95M7477
CAPACITOR TANT, 22UF, 3V, 7.5 OHM, 0.2, 603; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage Rating:3V; Capacitor Case Style:0603 [1608 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C; ESR:7.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 3V, 7.5 OHM, 0.2, 603; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage Rating:3V; Capacitor Case Style:0603 [1608 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C; ESR:7.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-4756-2-ND TLCJ226M003RTA 95M7477
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 22Uf, 3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details