AVX Corporation Tantalum Capacitors TLCH156M010XTA

Description
15µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TLCH156M010XTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TLCH156M010XTA-ND
Tantalum Capacitors TLCH156M010XTA-ND
15µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm

15µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - TLCH156M010XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLCH156M010XTA
Tantalum Capacitors TLCH156M010XTA
CAP TANT 15UF 20% 10V 0805

CAP TANT 15UF 20% 10V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TLCH156M010XTA-ND TLCH156M010XTA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details