Kyocera Corporation Tantalum Capacitors TLCE474M006HTA

Description
0.47µF Molded Tantalum Capacitors 6.3V 0201 (0603 Metric) 60Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 6.3V 0201 (0603 Metric) 60Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9406-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9406-ND
Tantalum Capacitors 478-9406-ND
0.47µF Molded Tantalum Capacitors 6.3V 0201 (0603 Metric) 60Ohm

0.47µF Molded Tantalum Capacitors 6.3V 0201 (0603 Metric) 60Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TLCE474M006HTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TLCE474M006HTA
Capacitors - Tantalum Capacitors TLCE474M006HTA
CAP TANT 0.47UF 20% 6.3V 0201

CAP TANT 0.47UF 20% 6.3V 0201

Supplier's Site
Shenzhen, China
Tantalum Capacitors
TLCE474M006HTA
Tantalum Capacitors TLCE474M006HTA
CAP TANT 0.47UF 20% 6.3V 0201

CAP TANT 0.47UF 20% 6.3V 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-9406-ND TLCE474M006HTA TLCE474M006HTA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 107AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details