Kyocera Corporation Tantalum Capacitors TLCD476M008RTA

Description
47µF Molded Tantalum Capacitors 8V 1206 (3216 Metric) 7Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 8V 1206 (3216 Metric) 7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9405-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9405-2-ND
Tantalum Capacitors 478-9405-2-ND
47µF Molded Tantalum Capacitors 8V 1206 (3216 Metric) 7Ohm

47µF Molded Tantalum Capacitors 8V 1206 (3216 Metric) 7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TLCD476M008RTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TLCD476M008RTA
Capacitors - Tantalum Capacitors TLCD476M008RTA
CAP TANT 47UF 20% 8V 1206

CAP TANT 47UF 20% 8V 1206

Supplier's Site
Tantalum Capacitors - TLCD476M008RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLCD476M008RTA
Tantalum Capacitors TLCD476M008RTA
CAP TANT 47UF 20% 8V 1206

CAP TANT 47UF 20% 8V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-9405-2-ND TLCD476M008RTA TLCD476M008RTA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 106AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers