68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm @ 100kHz
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm @ 100kHz
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm @ 100kHz
Tantalum Capacitor 2917 6.8uF 10% 16Vdc
Tantalum Capacitor 2917 6.8uF 10% 16Vdc
CAP TANT 68UF 10% 16V 2917
CAP TANT 68UF 10% 16V 2917
TANTALUM CAPACITOR, 68UF, 16V, 0.9 OHM, 0.1, 2917; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes
Surface Mount Tantalum Capacitor, THJ Series, 68 F, 10%, 16 V, 2917 [7343 Metric], D RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-5714-1-ND | 478-5714-6-ND | 1441521 | THJD686K016RJN | THJD686K016RJN | 65M5877 | 01X0122 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 68Uf, 16V, 0.9 Ohm, 0.1, 2917; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Thj Series, 68 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||||
| Applications | Automotive | Automotive | Automotive | ||||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum; Electrolytic | Tantalum | |||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |