The THJD685M035RJN is a high-temperature tantalum chip capacitor from the THJ series, designed for automotive and industrial applications. It has a capacitance of 6.8OºF and a rated DC voltage of 35V, with a maximum operating temperature of 175°C. The capacitor features a low equivalent series resistance (ESR) of 1.3 Ohm, making it suitable for applications requiring improved reliability and performance. It is packaged in a 2917 case size (7343 metric) and is compliant with RoHS standards, although a SnPb termination option is available upon request. The product is 100% surge current tested and offers a capacitance tolerance of ±20%. This component is particularly well-suited for use in automotive ECU and ABS control electronics, as well as geothermal instrumentation.
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm @ 100kHz
Manufacturer: AVX Corporation
Win Source Part Number: 796713-THJD685M035RJ
Series: THJ
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 175°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 6.8μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 1.3 Ohm
Manufacturer Size Code: D
Family Name: THJ
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): T492D685M035CH425172
Introduction Date: July 07, 2009
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
CAP TANT 6.8UF 20% 35V 2917
CAP TANT 6.8UF 20% 35V 2917
TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THJD685M035RJN-ND | 796713-THJD685M035RJN | THJD685M035RJN | THJD685M035RJN | 54J8333 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - THJD685M035RJN | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| Applications | Automotive | ||||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |