4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm @ 100kHz
THJ TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-THJD475K050AJNTR-ND | THJD475K050AJN | 43X9466 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | ||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Tolerance | 10 (+/- %) |