Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099266-THJD336M025R
Termination: SMD/SMT
Voltage Rating: 25 V
Length: 7.3 mm
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 900 mΩ
Height: 3.1 mm
Weight: 670.01263 mg
Width: 4.3 mm
Dissipation Factor: 6 %
Categories: OEM Parts(T-Z)
Case / Package: 7343
Case / Package: 2917
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2917
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099266-THJD336M025RJN |
| Product Name | OEM Parts - OEM Parts (T - Z) - THJD336M025RJN |