22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm @ 100kHz
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm @ 100kHz
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm @ 100kHz
CAP TANT 22UF 10% 35V 2917
CAP TANT 22UF 10% 35V 2917
TANTALUM CAPACITOR, 22UF, 35V, 0.6 OHM, 0.1, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
CAP, 22µF, 35V, 10%, 2917, SMD; Capacitance:22µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:THJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-5710-1-ND | 478-5710-6-ND | THJD226K035RJN | THJD226K035RJN | 54J8324 | 33P8308 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 22Uf, 35V, 0.6 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx | Cap, 22Μf, 35V, 10%, 2917, Smd; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | Automotive | Automotive | ||||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to ? C (-67 to ? F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |