22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm @ 100kHz
CAP TANT 22UF 10% 35V 2917
CAP TANT 22UF 10% 35V 2917
THJ TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THJD226K035AJN-ND | THJD226K035AJN | THJD226K035AJN | 52R6807 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | |||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |