AVX Corporation Automotive SMD 100uF 10V Capacitor THJD107K010RJN

Description
Cap Tant Solid 100uF 10V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 175°C Automotive AEC-Q200 T/R Product overview: THJD107K010RJN from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 10V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-THJD107K010RJN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 100uF 10V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 175°C Automotive AEC-Q200 T/R Product overview: THJD107K010RJN from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 10V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-THJD107K010RJN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 100uF 10V Capacitor
59-THJD107K010RJN
Automotive SMD 100uF 10V Capacitor 59-THJD107K010RJN
Cap Tant Solid 100uF 10V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 175°C Automotive AEC-Q200 T/R Product overview: THJD107K010RJN from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 10V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-THJD107K010RJN can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 10V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 175°C Automotive AEC-Q200 T/R Product overview: THJD107K010RJN from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 10V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-THJD107K010RJN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-THJD107K010RJNTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJD107K010RJNTR-ND
Tantalum Capacitors 478-THJD107K010RJNTR-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm @ 100kHz

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-THJD107K010RJNCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJD107K010RJNCT-ND
Tantalum Capacitors 478-THJD107K010RJNCT-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm @ 100kHz

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-THJD107K010RJNDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJD107K010RJNDKR-ND
Tantalum Capacitors 478-THJD107K010RJNDKR-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm @ 100kHz

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - THJD107K010RJN - 796712-THJD107K010RJN - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - THJD107K010RJN
796712-THJD107K010RJN
Tantalum Capacitors - THJD107K010RJN 796712-THJD107K010RJN
Manufacturer: AVX Corporation Win Source Part Number: 796712-THJD107K010RJ N Series: THJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 175°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±10% ESR (Equivalent Series Resistance): 900 mOhm Manufacturer Size Code: D Family Name: THJ Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): PCT100/10DKLF; T419H107K010DC; PCT100/10DK; TYTMD1A107KTRF ; Introduction Date: July 07, 2009 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796712-THJD107K010RJN
Series: THJ
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 175°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 100μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 900 mOhm
Manufacturer Size Code: D
Family Name: THJ
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): PCT100/10DKLF; T419H107K010DC; PCT100/10DK; TYTMD1A107KTRF ;
Introduction Date: July 07, 2009
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Tantalum Capacitors - THJD107K010RJN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
THJD107K010RJN
Capacitors - Tantalum Capacitors THJD107K010RJN
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site
Tantalum Capacitors - THJD107K010RJN - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
THJD107K010RJN
Tantalum Capacitors THJD107K010RJN
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site Datasheet
Capacitor Tant, 100Uf, 10V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 70K5447 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 10V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
70K5447
Capacitor Tant, 100Uf, 10V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 70K5447
CAPACITOR TANT, 100UF, 10V, 0.9 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 10V, 0.9 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Thj Series, 100 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 01X0119 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Thj Series, 100 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
01X0119
Surface Mount Tantalum Capacitor, Thj Series, 100 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 01X0119
Surface Mount Tantalum Capacitor, THJ Series, 100 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, THJ Series, 100 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - THJD107K010RJN - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
THJD107K010RJN
Tantalum Capacitors THJD107K010RJN
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-THJD107K010RJN 478-THJD107K010RJNTR-ND 478-THJD107K010RJNDKR-ND 796712-THJD107K010RJN THJD107K010RJN THJD107K010RJN 70K5447 01X0119 THJD107K010RJN
Product Name Automotive SMD 100uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - THJD107K010RJN Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 100Uf, 10V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Thj Series, 100 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Reel package Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Polymer - 337XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers