47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm @ 100kHz
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm @ 100kHz
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm @ 100kHz
CAP TANT 47UF 20% 10V 2312
THJ TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
CAP TANT 47UF 20% 10V 2312
CAP TANT 47UF 20% 10V 2312
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-THJC476M010RJNTR-ND | 478-THJC476M010RJNDKR-ND | THJC476M010RJN | 09R6464 | THJC476M010RJN | THJC476M010RJN |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Applications | Automotive | Automotive | ||||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |