4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm @ 100kHz
Manufacturer: AVX Corporation
Win Source Part Number: 899565-THJC475M035RJ
Series: THJ
Operating Temperature Range: -55°C ~ 175°C
Features: 4.7 µF Molded Tantalum Capacitors 35 V 2312 (6032 Metric) 2.2Ohm @ 100kHz
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 4.7UF 20% 35V 2312
CAP TANT 4.7UF 20% 35V 2312
CAP TANT 4.7UF 20% 35V 2312
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THJC475M035RJN-ND | 899565-THJC475M035RJN | 54J8316 | 66-THJC475M035RJN | THJC475M035RJN | THJC475M035RJN |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - THJC475M035RJN | Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx | CAP TANT 4.7UF 20% 35V 2312 | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||||
| Applications | Automotive | |||||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |