KYOCERA AVX Components Corporation Tantalum Capacitors THJC335K035AJN

Description
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.5Ohm @ 100kHz
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-THJC335K035AJNTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJC335K035AJNTR-ND
Tantalum Capacitors 478-THJC335K035AJNTR-ND
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.5Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - THJC335K035AJN - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
THJC335K035AJN
Tantalum Capacitors THJC335K035AJN
CAP TANT

CAP TANT

Supplier's Site Datasheet
Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 54Y8536 - Newark, An Avnet Company
Chicago, IL, United States
Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx
54Y8536
Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx 54Y8536
THJ TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

THJ TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-THJC335K035AJNTR-ND THJC335K035AJN 54Y8536
Product Name Tantalum Capacitors Tantalum Capacitors Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details