15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm @ 100kHz
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-THJC156M020RJNTR-ND | THJC156M020RJN | THJC156M020RJN |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Tolerance | 20 (+/- %) |