10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm @ 100kHz
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm @ 100kHz
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm @ 100kHz
Cap Tant Solid 10uF 25V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.8 Ohm 175°C Automotive AEC-Q200 T/R Product overview: THJC106K025RJN from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 25V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-THJC106K025RJN can be used for catalog matching and distributor lookup.
Tantalum Capacitor 2312 10uF 10% 25Vdc
Tantalum Capacitor 2312 10uF 10% 25Vdc
CAP TANT 10UF 10% 25V 2312
CAP TANT 10UF 10% 25V 2312
Surface Mount Tantalum Capacitor, THJ Series, 10 F, 10%, 25 V, 2312 [6032 Metric], C RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-5704-1-ND | 478-5704-6-ND | 59-THJC106K025RJN | 1442473 | THJC106K025RJN | THJC106K025RJN | 33P8298 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Automotive SMD 10uF 25V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Surface Mount Tantalum Capacitor, Thj Series, 10 F, 10%, 25 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Applications | Automotive | Automotive | Automotive | ||||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum; Electrolytic | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |