Kyocera Corporation Tantalum Capacitors THJB685K016RJN

Description
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.5Ohm @ 100kHz
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - THJB685K016RJN-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
THJB685K016RJN-ND
Tantalum Capacitors THJB685K016RJN-ND
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.5Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.5Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - THJB685K016RJN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
THJB685K016RJN
Capacitors - Tantalum Capacitors THJB685K016RJN
CAP TANT 6.8UF 10% 16V 1411

CAP TANT 6.8UF 10% 16V 1411

Supplier's Site
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx - 54J8303 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx
54J8303
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx 54J8303
TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - THJB685K016RJN - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
THJB685K016RJN
Tantalum Capacitors THJB685K016RJN
CAP TANT 6.8UF 10% 16V 1411

CAP TANT 6.8UF 10% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number THJB685K016RJN-ND THJB685K016RJN 54J8303 THJB685K016RJN
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814546 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 380LX103M035J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers