Kyocera Corporation Tantalum Capacitors THJB685K016AJN

Description
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.5Ohm @ 100kHz
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - THJB685K016AJN-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
THJB685K016AJN-ND
Tantalum Capacitors THJB685K016AJN-ND
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.5Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.5Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - THJB685K016AJN - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
THJB685K016AJN
Capacitors - Tantalum Capacitors THJB685K016AJN
CAP TANT 6.8UF 10% 16V 1411

CAP TANT 6.8UF 10% 16V 1411

Supplier's Site
Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 70K5446 - Newark, An Avnet Company
Chicago, IL, United States
Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx
70K5446
Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx 70K5446
THJ TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

THJ TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - THJB685K016AJN - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
THJB685K016AJN
Tantalum Capacitors THJB685K016AJN
CAP TANT 6.8UF 10% 16V 1411

CAP TANT 6.8UF 10% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number THJB685K016AJN-ND THJB685K016AJN 70K5446 THJB685K016AJN
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107UVR016MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers