Kyocera Corporation Tantalum Capacitors THJB474K035RJN

Description
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 10Ohm @ 100kHz
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 10Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - THJB474K035RJN-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
THJB474K035RJN-ND
Tantalum Capacitors THJB474K035RJN-ND
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 10Ohm @ 100kHz

0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 10Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - THJB474K035RJN - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
THJB474K035RJN
Tantalum Capacitors THJB474K035RJN
CAP TANT 0.47UF 10% 35V 1411

CAP TANT 0.47UF 10% 35V 1411

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Thj Series, 0.47 F, 10%, 35 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx - 33P8296 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Thj Series, 0.47 F, 10%, 35 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx
33P8296
Surface Mount Tantalum Capacitor, Thj Series, 0.47 F, 10%, 35 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx 33P8296
Surface Mount Tantalum Capacitor, THJ Series, 0.47 F, 10%, 35 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, THJ Series, 0.47 F, 10%, 35 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 65M5868 - Newark, An Avnet Company
Chicago, IL, United States
Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx
65M5868
Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx 65M5868
THJ TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

THJ TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - THJB474K035RJN - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
THJB474K035RJN
Capacitors - Tantalum Capacitors THJB474K035RJN
CAP TANT 0.47UF 10% 35V 1411

CAP TANT 0.47UF 10% 35V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number THJB474K035RJN-ND THJB474K035RJN 33P8296 65M5868 THJB474K035RJN
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Thj Series, 0.47 F, 10%, 35 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101742U040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7400 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1207-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details