Kyocera Corporation Tantalum Capacitors THJB336M006RJN

Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2.2Ohm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2.2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-5703-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5703-2-ND
Tantalum Capacitors 478-5703-2-ND
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2.2Ohm @ 100kHz

33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2.2Ohm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 33Uf, 6.3V, 2.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 54J8302 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 6.3V, 2.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx
54J8302
Capacitor Tant, 33Uf, 6.3V, 2.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx 54J8302
CAPACITOR TANT, 33UF, 6.3V, 2.2 OHM, 0.2, 1210; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 6.3V, 2.2 OHM, 0.2, 1210; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - THJB336M006RJN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
THJB336M006RJN
Capacitors - Tantalum Capacitors THJB336M006RJN
CAP TANT 33UF 20% 6.3V 1411

CAP TANT 33UF 20% 6.3V 1411

Supplier's Site
Tantalum Capacitors - THJB336M006RJN - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
THJB336M006RJN
Tantalum Capacitors THJB336M006RJN
CAP TANT 33UF 20% 6.3V 1411

CAP TANT 33UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-5703-2-ND 54J8302 THJB336M006RJN THJB336M006RJN
Product Name Tantalum Capacitors Capacitor Tant, 33Uf, 6.3V, 2.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101332T150DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details